Central Semiconductor Corp. Schottky 200V 3A Diode and Rectifier CMSH3-200MFL TR13 PBFREE

Description
DIODE SCHOTTKY 200V 3A SMAFLAT Product overview: CMSH3-200MFL TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH3-200MFL TR13 PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 200V 3A SMAFLAT Product overview: CMSH3-200MFL TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH3-200MFL TR13 PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 200V 3A Diode and Rectifier - 280-CMSH3-200MFL TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 3A Diode and Rectifier
280-CMSH3-200MFL TR13 PBFREE
Schottky 200V 3A Diode and Rectifier 280-CMSH3-200MFL TR13 PBFREE
DIODE SCHOTTKY 200V 3A SMAFLAT Product overview: CMSH3-200MFL TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH3-200MFL TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 3A SMAFLAT Product overview: CMSH3-200MFL TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH3-200MFL TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMSH3-200MFL TR13 PBFREE - 867002-CMSH3-200MFL TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH3-200MFL TR13 PBFREE
867002-CMSH3-200MFL TR13 PBFREE
Diodes, Rectifiers - Single - CMSH3-200MFL TR13 PBFREE 867002-CMSH3-200MFL TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867002-CMSH3-200MFL TR13 PBFREE Features: Diode Schottky 200 V 3A Surface Mount SMAflat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: CMSH3 Categories: Discrete Semiconductor Products Case / Package: SMAflat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMSH3-200MFLDKR, -CMSH3-200MFL TR13 PBFREE, CMSH3-200MFL TR-ND, -CMSH3-200MFLCT-ND, 1514-CMSH3-200MFLTR1 3PBFREECT, -CMSH3-200MFL DKR-ND, CMSH3-200MFLTR, -CMSH3-200MFL TR13-DKR-ND, CMSH3-200MFL TR, -1583-CMSH3-200MFLTR 13PBFREECT, 1514-CMSH3-200MFLTR1 3PBFREEDKR, 1514-CMSH3-200MFLTR1 3PBFREETR, -CMSH3-200MFL TR13, CMSH3-200MFL DKR, -CMSH3-200MFLCT, CMSH3-200MFLCT, -CMSH3-200MFL CT-ND, -CMSH3-200MFLDKR-ND, CMSH3-200MFL CT-ND, -CMSH3-200MFL TR13-DKR, CMSH3-200MFL CT, -CMSH3-200MFL TR13-CT-ND, -CMSH3-200MFLDKR, CMSH3-200MFLCT-ND, -CMSH3-200MFL TR13-ND, CMSH3-200MFL DKR-ND, CMSH3-200MFL TR13 LEAD FREE, CMSH3-200MFLDKR-ND, CMSH3-200MFL TR13, CMSH3-200MFLTR-ND, -1583-CMSH3-200MFLTR 13PBFREEDKR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 867002-CMSH3-200MFL TR13 PBFREE
Features: Diode Schottky 200 V 3A Surface Mount SMAflat
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMSH3
Categories: Discrete Semiconductor Products
Case / Package: SMAflat
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CMSH3-200MFLDKR, -CMSH3-200MFL TR13 PBFREE, CMSH3-200MFL TR-ND, -CMSH3-200MFLCT-ND, 1514-CMSH3-200MFLTR13PBFREECT, -CMSH3-200MFL DKR-ND, CMSH3-200MFLTR, -CMSH3-200MFL TR13-DKR-ND, CMSH3-200MFL TR, -1583-CMSH3-200MFLTR13PBFREECT, 1514-CMSH3-200MFLTR13PBFREEDKR, 1514-CMSH3-200MFLTR13PBFREETR, -CMSH3-200MFL TR13, CMSH3-200MFL DKR, -CMSH3-200MFLCT, CMSH3-200MFLCT, -CMSH3-200MFL CT-ND, -CMSH3-200MFLDKR-ND, CMSH3-200MFL CT-ND, -CMSH3-200MFL TR13-DKR, CMSH3-200MFL CT, -CMSH3-200MFL TR13-CT-ND, -CMSH3-200MFLDKR, CMSH3-200MFLCT-ND, -CMSH3-200MFL TR13-ND, CMSH3-200MFL DKR-ND, CMSH3-200MFL TR13 LEAD FREE, CMSH3-200MFLDKR-ND, CMSH3-200MFL TR13, CMSH3-200MFLTR-ND, -1583-CMSH3-200MFLTR13PBFREEDKR

Buy Now Datasheet
Single Diodes - 1514-CMSH3-200MFLTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 3A Surface Mount SMAflat

Diode Schottky 200V 3A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 1514-CMSH3-200MFLTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 3A Surface Mount SMAflat

Diode Schottky 200V 3A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 1514-CMSH3-200MFLTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 3A Surface Mount SMAflat

Diode Schottky 200V 3A Surface Mount SMAflat

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-CMSH3-200MFL TR13 PBFREE 867002-CMSH3-200MFL TR13 PBFREE 1514-CMSH3-200MFLTR13PBFREETR-ND
Product Name Schottky 200V 3A Diode and Rectifier Diodes, Rectifiers - Single - CMSH3-200MFL TR13 PBFREE Single Diodes
Package Tape & Reel (TR) SMA; SMAflat
Unlock Full Specs
to access all available technical data