Central Semiconductor Corp. Diodes, Rectifiers - Single - CMSH3-100M TR13 PBFREE CMSH3-100M TR13 PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867000-CMSH3-100M TR13 PBFREE Features: Diode Schottky 100 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMSH3 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1514-CMSH3-100MTR13P BFREETR, CMSH3-100M TR13DKR, CMSH3-100MTR13-ND, CMSH3-100M TR13DKR-ND, CMSH3-100MTR13, CMSH3-100M TR13, 1514-CMSH3-100MTR13P BFREEDKR, CMSH3-100MTR13CT, CMSH3-100MTR13DKR-ND , CMSH3-100M TR13CT-ND, CMSH3-100MTR13CT-ND, CMSH3-100M TR13-ND, 1514-CMSH3-100MTR13P BFREECT, CMSH3-100MTR13DKR, CMSH3-100M TR13CT
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867000-CMSH3-100M TR13 PBFREE Features: Diode Schottky 100 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMSH3 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1514-CMSH3-100MTR13P BFREETR, CMSH3-100M TR13DKR, CMSH3-100MTR13-ND, CMSH3-100M TR13DKR-ND, CMSH3-100MTR13, CMSH3-100M TR13, 1514-CMSH3-100MTR13P BFREEDKR, CMSH3-100MTR13CT, CMSH3-100MTR13DKR-ND , CMSH3-100M TR13CT-ND, CMSH3-100MTR13CT-ND, CMSH3-100M TR13-ND, 1514-CMSH3-100MTR13P BFREECT, CMSH3-100MTR13DKR, CMSH3-100M TR13CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMSH3-100M TR13 PBFREE - 867000-CMSH3-100M TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH3-100M TR13 PBFREE
867000-CMSH3-100M TR13 PBFREE
Diodes, Rectifiers - Single - CMSH3-100M TR13 PBFREE 867000-CMSH3-100M TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867000-CMSH3-100M TR13 PBFREE Features: Diode Schottky 100 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMSH3 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1514-CMSH3-100MTR13P BFREETR, CMSH3-100M TR13DKR, CMSH3-100MTR13-ND, CMSH3-100M TR13DKR-ND, CMSH3-100MTR13, CMSH3-100M TR13, 1514-CMSH3-100MTR13P BFREEDKR, CMSH3-100MTR13CT, CMSH3-100MTR13DKR-ND , CMSH3-100M TR13CT-ND, CMSH3-100MTR13CT-ND, CMSH3-100M TR13-ND, 1514-CMSH3-100MTR13P BFREECT, CMSH3-100MTR13DKR, CMSH3-100M TR13CT

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 867000-CMSH3-100M TR13 PBFREE
Features: Diode Schottky 100 V 3A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMSH3
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1514-CMSH3-100MTR13PBFREETR, CMSH3-100M TR13DKR, CMSH3-100MTR13-ND, CMSH3-100M TR13DKR-ND, CMSH3-100MTR13, CMSH3-100M TR13, 1514-CMSH3-100MTR13PBFREEDKR, CMSH3-100MTR13CT, CMSH3-100MTR13DKR-ND, CMSH3-100M TR13CT-ND, CMSH3-100MTR13CT-ND, CMSH3-100M TR13-ND, 1514-CMSH3-100MTR13PBFREECT, CMSH3-100MTR13DKR, CMSH3-100M TR13CT

Buy Now Datasheet
Single Diodes - 1514-CMSH3-100MTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMB

Diode Schottky 100V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMSH3-100MTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMB

Diode Schottky 100V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMSH3-100MTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMB

Diode Schottky 100V 3A Surface Mount SMB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Schottky Diodes Diodes
Product Number 867000-CMSH3-100M TR13 PBFREE 1514-CMSH3-100MTR13PBFREETR-ND
Product Name Diodes, Rectifiers - Single - CMSH3-100M TR13 PBFREE Single Diodes
Package SMB; SMB
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8600 volts
View Details
General-purpose triple Schottky diode - BAS70VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers