Central Semiconductor Corp. Diodes, Rectifiers - Single - CMSH2-60M TR13 CMSH2-60M TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029734-CMSH2-60M TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029734-CMSH2-60M TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMSH2-60M TR13 - 1029734-CMSH2-60M TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH2-60M TR13
1029734-CMSH2-60M TR13
Diodes, Rectifiers - Single - CMSH2-60M TR13 1029734-CMSH2-60M TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029734-CMSH2-60M TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029734-CMSH2-60M TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Defence, Military & Aerospace

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-CMSH2-60M TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-CMSH2-60M TR13
Schottky 60V 2A Diode and Rectifier 280-CMSH2-60M TR13
DIODE SCHOTTKY 60V 2A SMA Product overview: CMSH2-60M TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH2-60M TR13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A SMA Product overview: CMSH2-60M TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH2-60M TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMSH2-60M TR13
Schottky Diodes & Rectifiers CMSH2-60M TR13
Schottky Diodes & Rectifiers 2Amp 60Volt Low Vf 60Vrrm 60Vr

Schottky Diodes & Rectifiers 2Amp 60Volt Low Vf 60Vrrm 60Vr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 1029734-CMSH2-60M TR13 280-CMSH2-60M TR13 CMSH2-60M TR13
Product Name Diodes, Rectifiers - Single - CMSH2-60M TR13 Schottky 60V 2A Diode and Rectifier Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data