Central Semiconductor Corp. Schottky 60V 2A Diode and Rectifier CMSH2-60 TR13 PBFREE

Description
SCHOTTKY SMB 60V 2A 150C Product overview: CMSH2-60 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH2-60 TR13 PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SCHOTTKY SMB 60V 2A 150C Product overview: CMSH2-60 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH2-60 TR13 PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 2A Diode and Rectifier - 280-CMSH2-60 TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-CMSH2-60 TR13 PBFREE
Schottky 60V 2A Diode and Rectifier 280-CMSH2-60 TR13 PBFREE
SCHOTTKY SMB 60V 2A 150C Product overview: CMSH2-60 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH2-60 TR13 PBFREE can be used for catalog matching and distributor lookup.

SCHOTTKY SMB 60V 2A 150C Product overview: CMSH2-60 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH2-60 TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1514-CMSH2-60TR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SMB

Diode Schottky 60V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMSH2-60TR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SMB

Diode Schottky 60V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMSH2-60TR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SMB

Diode Schottky 60V 2A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - CMSH2-60 TR13 PBFREE - 866998-CMSH2-60 TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH2-60 TR13 PBFREE
866998-CMSH2-60 TR13 PBFREE
Diodes, Rectifiers - Single - CMSH2-60 TR13 PBFREE 866998-CMSH2-60 TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866998-CMSH2-60 TR13 PBFREE Features: Diode Schottky 60 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMSH2 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1514-CMSH2-60TR13PBF REEDKR, CMSH2-60 DKR-ND, CMSH2-60 TR13 LEAD FREE, CMSH2-60TR, 1514-CMSH2-60TR13PBF REETR, CMSH2-60TR-ND, CMSH2-60 TR, CMSH2-60CT, CMSH2-60DKR, CMSH2-60 TR13, CMSH2-60 TR-ND, 1514-CMSH2-60TR13PBF REECT, CMSH2-60DKR-ND, CMSH2-60CT-ND, SK26, CMSH2-60 CT, CMSH2-60 DKR, CMSH2-60 CT-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866998-CMSH2-60 TR13 PBFREE
Features: Diode Schottky 60 V 2A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMSH2
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1514-CMSH2-60TR13PBFREEDKR, CMSH2-60 DKR-ND, CMSH2-60 TR13 LEAD FREE, CMSH2-60TR, 1514-CMSH2-60TR13PBFREETR, CMSH2-60TR-ND, CMSH2-60 TR, CMSH2-60CT, CMSH2-60DKR, CMSH2-60 TR13, CMSH2-60 TR-ND, 1514-CMSH2-60TR13PBFREECT, CMSH2-60DKR-ND, CMSH2-60CT-ND, SK26, CMSH2-60 CT, CMSH2-60 DKR, CMSH2-60 CT-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Schottky Diodes
Product Number 280-CMSH2-60 TR13 PBFREE 1514-CMSH2-60TR13PBFREEDKR-ND 866998-CMSH2-60 TR13 PBFREE
Product Name Schottky 60V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CMSH2-60 TR13 PBFREE
Package Tape & Reel (TR) SMB; SMB
Unlock Full Specs
to access all available technical data