Central Semiconductor Corp. Schottky 40V 2A Diode and Rectifier CMSH2-40M TR13 PBFREE

Description
DIODE SCHOTTKY 40V 2A SMA Product overview: CMSH2-40M TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH2-40M TR13 PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A SMA Product overview: CMSH2-40M TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH2-40M TR13 PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-CMSH2-40M TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-CMSH2-40M TR13 PBFREE
Schottky 40V 2A Diode and Rectifier 280-CMSH2-40M TR13 PBFREE
DIODE SCHOTTKY 40V 2A SMA Product overview: CMSH2-40M TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH2-40M TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A SMA Product overview: CMSH2-40M TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH2-40M TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1052739-CMSH2-40M TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1052739-CMSH2-40M TR13 PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1052739-CMSH2-40M TR13 PBFREE
Win Source Part Number: 1052739-CMSH2-40M TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: CMSH2-40M TR13DKR,1514-CMSH2-4 0MTR13PBFREECT,CMSH2 -40MTR13DKR-ND,CMSH2 -40MTR13DKR,CMSH2-40 MTR13CT-ND,CMSH2-40M TR13DKR-ND,1514-CMSH 2-40MTR13PBFREEDKR,1 514-CMSH2-40MTR13PBF REETR,CMSH2-40MTR13C T,CMSH2-40M TR13-ND,CMSH2-40M TR13CT-ND,CMSH2-40MT R13,CMSH2-40MTR13-ND ,CMSH2-40M TR13CT,CMSH2-40M TR13 Base Product Number: CMSH2

Win Source Part Number: 1052739-CMSH2-40M TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CMSH2-40M TR13DKR,1514-CMSH2-40MTR13PBFREECT,CMSH2-40MTR13DKR-ND,CMSH2-40MTR13DKR,CMSH2-40MTR13CT-ND,CMSH2-40M TR13DKR-ND,1514-CMSH2-40MTR13PBFREEDKR,1514-CMSH2-40MTR13PBFREETR,CMSH2-40MTR13CT,CMSH2-40M TR13-ND,CMSH2-40M TR13CT-ND,CMSH2-40MTR13,CMSH2-40MTR13-ND,CMSH2-40M TR13CT,CMSH2-40M TR13
Base Product Number: CMSH2

Buy Now Datasheet
Single Diodes - 1514-CMSH2-40MTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount SMA

Diode Schottky 40V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMSH2-40MTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount SMA

Diode Schottky 40V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMSH2-40MTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount SMA

Diode Schottky 40V 2A Surface Mount SMA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-CMSH2-40M TR13 PBFREE 1052739-CMSH2-40M TR13 PBFREE 1514-CMSH2-40MTR13PBFREECT-ND
Product Name Schottky 40V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Package Tape & Reel (TR) DO-214AC, SMA
Unlock Full Specs
to access all available technical data