Central Semiconductor Corp. Diodes, Rectifiers - Single - CMSH2-40 TR13 PBFREE CMSH2-40 TR13 PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866997-CMSH2-40 TR13 PBFREE Features: Diode Schottky 40 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMSH2 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMSH2-40TR, CMSH2-40CT-ND, CMSH2-40 TR, CMSH2-40TR-ND, 1514-CMSH2-40TR13PBF REECT, 1514-CMSH2-40TR13PBF REEDKR, MBRS240T3, CMSH2-40 CT, CMSH2-40 CT-ND, CMSH2-40CT, CMSH2-40 TR-ND, CMSH2-40DKR-ND, CMSH2-40 TR13, 1514-CMSH2-40TR13PBF REETR, CMSH2-40 DKR, CMSH2-40 DKR-ND, CMSH2-40DKR, CMSH2-40 TR13 LEAD FREE
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866997-CMSH2-40 TR13 PBFREE Features: Diode Schottky 40 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMSH2 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMSH2-40TR, CMSH2-40CT-ND, CMSH2-40 TR, CMSH2-40TR-ND, 1514-CMSH2-40TR13PBF REECT, 1514-CMSH2-40TR13PBF REEDKR, MBRS240T3, CMSH2-40 CT, CMSH2-40 CT-ND, CMSH2-40CT, CMSH2-40 TR-ND, CMSH2-40DKR-ND, CMSH2-40 TR13, 1514-CMSH2-40TR13PBF REETR, CMSH2-40 DKR, CMSH2-40 DKR-ND, CMSH2-40DKR, CMSH2-40 TR13 LEAD FREE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMSH2-40 TR13 PBFREE - 866997-CMSH2-40 TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH2-40 TR13 PBFREE
866997-CMSH2-40 TR13 PBFREE
Diodes, Rectifiers - Single - CMSH2-40 TR13 PBFREE 866997-CMSH2-40 TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866997-CMSH2-40 TR13 PBFREE Features: Diode Schottky 40 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMSH2 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMSH2-40TR, CMSH2-40CT-ND, CMSH2-40 TR, CMSH2-40TR-ND, 1514-CMSH2-40TR13PBF REECT, 1514-CMSH2-40TR13PBF REEDKR, MBRS240T3, CMSH2-40 CT, CMSH2-40 CT-ND, CMSH2-40CT, CMSH2-40 TR-ND, CMSH2-40DKR-ND, CMSH2-40 TR13, 1514-CMSH2-40TR13PBF REETR, CMSH2-40 DKR, CMSH2-40 DKR-ND, CMSH2-40DKR, CMSH2-40 TR13 LEAD FREE

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866997-CMSH2-40 TR13 PBFREE
Features: Diode Schottky 40 V 2A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMSH2
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CMSH2-40TR, CMSH2-40CT-ND, CMSH2-40 TR, CMSH2-40TR-ND, 1514-CMSH2-40TR13PBFREECT, 1514-CMSH2-40TR13PBFREEDKR, MBRS240T3, CMSH2-40 CT, CMSH2-40 CT-ND, CMSH2-40CT, CMSH2-40 TR-ND, CMSH2-40DKR-ND, CMSH2-40 TR13, 1514-CMSH2-40TR13PBFREETR, CMSH2-40 DKR, CMSH2-40 DKR-ND, CMSH2-40DKR, CMSH2-40 TR13 LEAD FREE

Buy Now Datasheet
Single Diodes - 1514-CMSH2-40TR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount SMB

Diode Schottky 40V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMSH2-40TR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount SMB

Diode Schottky 40V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMSH2-40TR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount SMB

Diode Schottky 40V 2A Surface Mount SMB

Buy Now Datasheet
Schottky 40V 2A Diode and Rectifier - 280-CMSH2-40 TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-CMSH2-40 TR13 PBFREE
Schottky 40V 2A Diode and Rectifier 280-CMSH2-40 TR13 PBFREE
DIODE SCHOTTKY 40V 2A SMB Product overview: CMSH2-40 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH2-40 TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A SMB Product overview: CMSH2-40 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH2-40 TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Diodes Rectifiers
Product Number 866997-CMSH2-40 TR13 PBFREE 1514-CMSH2-40TR13PBFREEDKR-ND 280-CMSH2-40 TR13 PBFREE
Product Name Diodes, Rectifiers - Single - CMSH2-40 TR13 PBFREE Single Diodes Schottky 40V 2A Diode and Rectifier
Package SMB; SMB Tape & Reel (TR)
Unlock Full Specs
to access all available technical data