Central Semiconductor Corp. Diodes, Rectifiers - Single - CMSH2-20L TR13 CMSH2-20L TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029730-CMSH2-20L TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 400mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029730-CMSH2-20L TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 400mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMSH2-20L TR13 - 1029730-CMSH2-20L TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH2-20L TR13
1029730-CMSH2-20L TR13
Diodes, Rectifiers - Single - CMSH2-20L TR13 1029730-CMSH2-20L TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029730-CMSH2-20L TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 400mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029730-CMSH2-20L TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 400mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMSH2-20L TR13
Schottky Diodes & Rectifiers CMSH2-20L TR13
Schottky Diodes & Rectifiers 2Amp Schottky Rec 20Vrrm 20Vr 50IFSM

Schottky Diodes & Rectifiers 2Amp Schottky Rec 20Vrrm 20Vr 50IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1029730-CMSH2-20L TR13 CMSH2-20L TR13
Product Name Diodes, Rectifiers - Single - CMSH2-20L TR13 Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS40LT1 - 912825-BAS40LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Schottky Diodes & Rectifiers - 1660431 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.7600 volts
View Details