Diode Schottky 20V 2A Surface Mount SMB
Diode Schottky 20V 2A Surface Mount SMB
Diode Schottky 20V 2A Surface Mount SMB
Win Source Part Number: 1052738-CMSH2-20L TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 400 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CMSH2-20L TR13CT-ND,1514-CMSH2
Base Product Number: CMSH2
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | 1514-CMSH2-20LTR13PBFREETR-ND | 1052738-CMSH2-20L TR13 PBFREE |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |