Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029729-CMSH2-20 TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 2Amp Schottky Rec 20Vrrm 20Vr 50IFSM
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 1029729-CMSH2-20 TR13 | CMSH2-20 TR13 |
| Product Name | Diodes, Rectifiers - Single - CMSH2-20 TR13 | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |