Central Semiconductor Corp. Diodes, Rectifiers - Single - CMSH2-100 TR13 CMSH2-100 TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029728-CMSH2-100 TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029728-CMSH2-100 TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMSH2-100 TR13 - 1029728-CMSH2-100 TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH2-100 TR13
1029728-CMSH2-100 TR13
Diodes, Rectifiers - Single - CMSH2-100 TR13 1029728-CMSH2-100 TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029728-CMSH2-100 TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029728-CMSH2-100 TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMSH2-100 TR13
Schottky Diodes & Rectifiers CMSH2-100 TR13
Schottky Diodes & Rectifiers 100Vrrm 100Vr 70Vrms 2.0A 50Ifsm

Schottky Diodes & Rectifiers 100Vrrm 100Vr 70Vrms 2.0A 50Ifsm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1029728-CMSH2-100 TR13 CMSH2-100 TR13
Product Name Diodes, Rectifiers - Single - CMSH2-100 TR13 Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier single diode - 1PS76SB10-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323
View Details
2 suppliers
Silicon Schottky Diode Chips - CDF7621-000 - Skyworks Solutions, Inc.
Specs
Applications Mixer
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1220869 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details