The CMSH1-80HE is a 1.0 A surface mount silicon Schottky rectifier in an SMA package, rated for 80 V peak repetitive reverse voltage and 56 V RMS reverse voltage. It has a maximum average forward current of 1.0 A, a peak forward surge current of 30 A, and a power dissipation of 1.4 W. The forward voltage at 1.0 A is 0.77 V typical and 0.80 V maximum. The device operates over a junction temperature range of -65°C to +150°C with a thermal resistance of 89 °C/W from junction to ambient. The TR13 suffix indicates tape and reel packaging.
MOSFET 80V Schottky 1A 80Vr 56Vrms 1.4W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CMSH1-80HE TR13 |
| Product Name | MOSFET |