Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052736-CMSH1-80HE TR13 PBFREE
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
1A 80V SMD RECTIFIER-SCHOTTKY (>
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 1052736-CMSH1-80HE TR13 PBFREE | 1514-CMSH1-80HETR13PBFREETR-ND |
| Product Name | OEM Parts - OEM Parts (C - E) - CMSH1-80HE TR13 PBFREE | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |