Diode Schottky 60V 1A Surface Mount SMA
Diode Schottky 60V 1A Surface Mount SMA
Diode Schottky 60V 1A Surface Mount SMA
DIODE SCHOTTKY 60V 1A SMA Product overview: CMSH1-60M TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH1-60M TR13 PBFREE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1052666-CMSH1-60M TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Capacitance @ Vr, F: 43pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CMSH1-60MTR13DKR,CMS
Base Product Number: CMSH1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1514-CMSH1-60MTR13PBFREETR-ND | 280-CMSH1-60M TR13 PBFREE | 1052666-CMSH1-60M TR13 PBFREE |
| Product Name | Single Diodes | Schottky 60V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |