Central Semiconductor Corp. Single Diodes CMSH1-60 TR13 PBFREE

Description
Diode Schottky 60V 1A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1514-CMSH1-60TR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount SMB

Diode Schottky 60V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMSH1-60TR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount SMB

Diode Schottky 60V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMSH1-60TR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount SMB

Diode Schottky 60V 1A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1052735-CMSH1-60 TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1052735-CMSH1-60 TR13 PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1052735-CMSH1-60 TR13 PBFREE
Win Source Part Number: 1052735-CMSH1-60 TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: CMSH1-60 DKR-ND,CMSH1-60 DKR,CMSH1-60TR-ND,15 14-CMSH1-60TR13PBFRE ECT,CMSH1-60CT,CMSH1 -60 TR,CMSH1-60TR,CMSH1- 60 TR13,1514-CMSH1-60TR 13PBFREEDKR,CMSH1-60 TR13 LEAD FREE,CMSH1-60 CT-ND,CMSH1-60DKR,CM SH1-60CT-ND,1514-CMS H1-60TR13PBFREETR,CM SH1-60 TR-ND,CMSH1-60 CT,CMSH1-60DKR-ND Base Product Number: CMSH1

Win Source Part Number: 1052735-CMSH1-60 TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CMSH1-60 DKR-ND,CMSH1-60 DKR,CMSH1-60TR-ND,1514-CMSH1-60TR13PBFREECT,CMSH1-60CT,CMSH1-60 TR,CMSH1-60TR,CMSH1-60 TR13,1514-CMSH1-60TR13PBFREEDKR,CMSH1-60 TR13 LEAD FREE,CMSH1-60 CT-ND,CMSH1-60DKR,CMSH1-60CT-ND,1514-CMSH1-60TR13PBFREETR,CMSH1-60 TR-ND,CMSH1-60 CT,CMSH1-60DKR-ND
Base Product Number: CMSH1

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMSH1-60 TR13 PBFREE
Schottky Diodes & Rectifiers CMSH1-60 TR13 PBFREE
Schottky Diodes & Rectifiers 1Amp Schottky Rec 60Vrrm 60Vr 30IFSM

Schottky Diodes & Rectifiers 1Amp Schottky Rec 60Vrrm 60Vr 30IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number 1514-CMSH1-60TR13PBFREETR-ND 1052735-CMSH1-60 TR13 PBFREE CMSH1-60 TR13 PBFREE
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8900 volts
View Details
High-voltage switching diode - BAS21-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers