1A 40V SMD RECTIFIER-SCHOTTKY (>
Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052731-CMSH1-40HE TR13 PBFREE
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | 1514-CMSH1-40HETR13PBFREETR-ND | 1052731-CMSH1-40HE TR13 PBFREE |
| Product Name | Single Diodes | OEM Parts - OEM Parts (C - E) - CMSH1-40HE TR13 PBFREE |
| Tj | -65 to 150 C (-85 to 302 F) |