Central Semiconductor Corp. Diodes, Rectifiers - Single - CMSH1-20M TR13 CMSH1-20M TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029726-CMSH1-20M TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Commercial
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029726-CMSH1-20M TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMSH1-20M TR13 - 1029726-CMSH1-20M TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH1-20M TR13
1029726-CMSH1-20M TR13
Diodes, Rectifiers - Single - CMSH1-20M TR13 1029726-CMSH1-20M TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029726-CMSH1-20M TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Commercial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029726-CMSH1-20M TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Commercial

Buy Now Datasheet
Schottky 20V 1A Diode and Rectifier - 280-CMSH1-20M TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-CMSH1-20M TR13
Schottky 20V 1A Diode and Rectifier 280-CMSH1-20M TR13
DIODE SCHOTTKY 20V 1A SMA Product overview: CMSH1-20M TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH1-20M TR13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A SMA Product overview: CMSH1-20M TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH1-20M TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMSH1-20M TR13
Schottky Diodes & Rectifiers CMSH1-20M TR13
Schottky Diodes & Rectifiers SCHOTTKY BARRIER RECTIFIER

Schottky Diodes & Rectifiers SCHOTTKY BARRIER RECTIFIER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 1029726-CMSH1-20M TR13 280-CMSH1-20M TR13 CMSH1-20M TR13
Product Name Diodes, Rectifiers - Single - CMSH1-20M TR13 Schottky 20V 1A Diode and Rectifier Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data