Central Semiconductor Corp. Single Diodes CMSH1-20 TR13 PBFREE

Description
Diode Schottky 20V 1A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 20V 1A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1514-CMSH1-20TR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SMB

Diode Schottky 20V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMSH1-20TR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SMB

Diode Schottky 20V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMSH1-20TR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SMB

Diode Schottky 20V 1A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1052728-CMSH1-20 TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1052728-CMSH1-20 TR13 PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1052728-CMSH1-20 TR13 PBFREE
Win Source Part Number: 1052728-CMSH1-20 TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB Alternative Parts (Cross-Reference): CMSH1-20 TR13 PBFREECMSH1-20TR13PB FREE; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: -1583-CMSH1-20TR13PB FREEDKR,-CMSH1-20CT, -CMSH1-20DKR,-CMSH1- 20 TR13,CMSH1-20 CT-ND,CMSH1-20 DKR,CMSH1-20 TR,CMSH1-20 DKR-ND,-1583-CMSH1-2 0TR13PBFREECT,CMSH1- 20DKR,BYG90-20,CMSH1 -20DKR-ND,CMSH1-20 TR-ND,-CMSH1-20DKR-N D,-CMSH1-20 TR13-CT-ND,-CMSH1-20 CT-ND,-CMSH1-20 DKR-ND,-CMSH1-20 CT-ND,CMSH1-20TR,151 4-CMSH1-20TR13PBFREE TR,CMSH1-20 TR13 LEAD FREE,CMSH1-20 CT,-CMSH1-20 TR13-DKR,CMSH1-20CT, CMSH1-20CT-ND,1514-C MSH1-20TR13PBFREEDKR ,CMSH1-20TR-ND,CMSH1 -20 TR13,-CMSH1-20 TR13-DKR-ND,1514-CMS H1-20TR13PBFREECT,-C MSH1-20 TR13 PBFREE,-CMSH1-20 TR13-ND Base Product Number: CMSH1

Win Source Part Number: 1052728-CMSH1-20 TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Alternative Parts (Cross-Reference): CMSH1-20 TR13 PBFREECMSH1-20TR13PBFREE;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: -1583-CMSH1-20TR13PBFREEDKR,-CMSH1-20CT,-CMSH1-20DKR,-CMSH1-20 TR13,CMSH1-20 CT-ND,CMSH1-20 DKR,CMSH1-20 TR,CMSH1-20 DKR-ND,-1583-CMSH1-20TR13PBFREECT,CMSH1-20DKR,BYG90-20,CMSH1-20DKR-ND,CMSH1-20 TR-ND,-CMSH1-20DKR-ND,-CMSH1-20 TR13-CT-ND,-CMSH1-20CT-ND,-CMSH1-20 DKR-ND,-CMSH1-20 CT-ND,CMSH1-20TR,1514-CMSH1-20TR13PBFREETR,CMSH1-20 TR13 LEAD FREE,CMSH1-20 CT,-CMSH1-20 TR13-DKR,CMSH1-20CT,CMSH1-20CT-ND,1514-CMSH1-20TR13PBFREEDKR,CMSH1-20TR-ND,CMSH1-20 TR13,-CMSH1-20 TR13-DKR-ND,1514-CMSH1-20TR13PBFREECT,-CMSH1-20 TR13 PBFREE,-CMSH1-20 TR13-ND
Base Product Number: CMSH1

Buy Now Datasheet
Schottky 20V 1A Diode and Rectifier - 280-CMSH1-20 TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-CMSH1-20 TR13 PBFREE
Schottky 20V 1A Diode and Rectifier 280-CMSH1-20 TR13 PBFREE
DIODE SCHOTTKY 20V 1A SMB Product overview: CMSH1-20 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH1-20 TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A SMB Product overview: CMSH1-20 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH1-20 TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Schottky Diodes Rectifiers
Product Number 1514-CMSH1-20TR13PBFREETR-ND 1052728-CMSH1-20 TR13 PBFREE 280-CMSH1-20 TR13 PBFREE
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 20V 1A Diode and Rectifier
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data