Central Semiconductor Corp. Schottky SMD 20V 1A Diode and Rectifier CMSH1-20 BK

Description
Schottky Diode 20V 1A SMB Surface Mount Product overview: CMSH1-20 BK from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH1-20 BK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diode 20V 1A SMB Surface Mount Product overview: CMSH1-20 BK from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH1-20 BK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 20V 1A Diode and Rectifier - 280-CMSH1-20 BK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 20V 1A Diode and Rectifier
280-CMSH1-20 BK
Schottky SMD 20V 1A Diode and Rectifier 280-CMSH1-20 BK
Schottky Diode 20V 1A SMB Surface Mount Product overview: CMSH1-20 BK from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH1-20 BK can be used for catalog matching and distributor lookup.

Schottky Diode 20V 1A SMB Surface Mount Product overview: CMSH1-20 BK from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH1-20 BK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMSH1-20 BK - 1029725-CMSH1-20 BK - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH1-20 BK
1029725-CMSH1-20 BK
Diodes, Rectifiers - Single - CMSH1-20 BK 1029725-CMSH1-20 BK
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029725-CMSH1-20 BK Packaging: Bulk Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 68pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029725-CMSH1-20 BK
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 68pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMSH1-20 BK
Schottky Diodes & Rectifiers CMSH1-20 BK
Schottky Diodes & Rectifiers SMB 1A 20V Schottky Rectifier Schottky

Schottky Diodes & Rectifiers SMB 1A 20V Schottky Rectifier Schottky

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-CMSH1-20 BK 1029725-CMSH1-20 BK CMSH1-20 BK
Product Name Schottky SMD 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - CMSH1-20 BK Schottky Diodes & Rectifiers
Package SMB SMB; SMB SMB
Unlock Full Specs
to access all available technical data