Central Semiconductor Corp. Diodes, Rectifiers - Single - CMSH1-150HE TR13 PBFREE CMSH1-150HE TR13 PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866994-CMSH1-150HE TR13 PBFREE Features: Diode Schottky 150 V 1A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: CMSH1 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -CMSH1-150HEDKR, CMSH1-150HECT, -CMSH1-150HE TR13-DKR, CMSH1-150HE DKR-ND, -CMSH1-150HE CT-ND, -CMSH1-150HE TR13, CMSH1-150HE DKR, -CMSH1-150HECT, -1583-CMSH1-150HETR1 3PBFREEDKR, CMSH1-150HE CT-ND, -CMSH1-150HE DKR-ND, CMSH1-150HETR-ND, CMSH1-150HE TR13, CMSH1-150HEDKR-ND, -1583-CMSH1-150HETR1 3PBFREECT, -CMSH1-150HE TR13 PBFREE, 1514-CMSH1-150HETR13 PBFREECT, -CMSH1-150HEDKR-ND, CMSH1-150HE TR13 LEAD FREE, -CMSH1-150HE TR13-ND, -CMSH1-150HE TR13-DKR-ND, CMSH1-150HEDKR, 1514-CMSH1-150HETR13 PBFREETR, -CMSH1-150HE TR13-CT-ND, CMSH1-150HE TR, CMSH1-150HE TR-ND, CMSH1-150HECT-ND, CMSH1-150HETR, 1514-CMSH1-150HETR13 PBFREEDKR, -CMSH1-150HECT-ND, CMSH1-150HE CT
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866994-CMSH1-150HE TR13 PBFREE Features: Diode Schottky 150 V 1A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: CMSH1 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -CMSH1-150HEDKR, CMSH1-150HECT, -CMSH1-150HE TR13-DKR, CMSH1-150HE DKR-ND, -CMSH1-150HE CT-ND, -CMSH1-150HE TR13, CMSH1-150HE DKR, -CMSH1-150HECT, -1583-CMSH1-150HETR1 3PBFREEDKR, CMSH1-150HE CT-ND, -CMSH1-150HE DKR-ND, CMSH1-150HETR-ND, CMSH1-150HE TR13, CMSH1-150HEDKR-ND, -1583-CMSH1-150HETR1 3PBFREECT, -CMSH1-150HE TR13 PBFREE, 1514-CMSH1-150HETR13 PBFREECT, -CMSH1-150HEDKR-ND, CMSH1-150HE TR13 LEAD FREE, -CMSH1-150HE TR13-ND, -CMSH1-150HE TR13-DKR-ND, CMSH1-150HEDKR, 1514-CMSH1-150HETR13 PBFREETR, -CMSH1-150HE TR13-CT-ND, CMSH1-150HE TR, CMSH1-150HE TR-ND, CMSH1-150HECT-ND, CMSH1-150HETR, 1514-CMSH1-150HETR13 PBFREEDKR, -CMSH1-150HECT-ND, CMSH1-150HE CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMSH1-150HE TR13 PBFREE - 866994-CMSH1-150HE TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH1-150HE TR13 PBFREE
866994-CMSH1-150HE TR13 PBFREE
Diodes, Rectifiers - Single - CMSH1-150HE TR13 PBFREE 866994-CMSH1-150HE TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866994-CMSH1-150HE TR13 PBFREE Features: Diode Schottky 150 V 1A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: CMSH1 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -CMSH1-150HEDKR, CMSH1-150HECT, -CMSH1-150HE TR13-DKR, CMSH1-150HE DKR-ND, -CMSH1-150HE CT-ND, -CMSH1-150HE TR13, CMSH1-150HE DKR, -CMSH1-150HECT, -1583-CMSH1-150HETR1 3PBFREEDKR, CMSH1-150HE CT-ND, -CMSH1-150HE DKR-ND, CMSH1-150HETR-ND, CMSH1-150HE TR13, CMSH1-150HEDKR-ND, -1583-CMSH1-150HETR1 3PBFREECT, -CMSH1-150HE TR13 PBFREE, 1514-CMSH1-150HETR13 PBFREECT, -CMSH1-150HEDKR-ND, CMSH1-150HE TR13 LEAD FREE, -CMSH1-150HE TR13-ND, -CMSH1-150HE TR13-DKR-ND, CMSH1-150HEDKR, 1514-CMSH1-150HETR13 PBFREETR, -CMSH1-150HE TR13-CT-ND, CMSH1-150HE TR, CMSH1-150HE TR-ND, CMSH1-150HECT-ND, CMSH1-150HETR, 1514-CMSH1-150HETR13 PBFREEDKR, -CMSH1-150HECT-ND, CMSH1-150HE CT

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866994-CMSH1-150HE TR13 PBFREE
Features: Diode Schottky 150 V 1A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMSH1
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -CMSH1-150HEDKR, CMSH1-150HECT, -CMSH1-150HE TR13-DKR, CMSH1-150HE DKR-ND, -CMSH1-150HE CT-ND, -CMSH1-150HE TR13, CMSH1-150HE DKR, -CMSH1-150HECT, -1583-CMSH1-150HETR13PBFREEDKR, CMSH1-150HE CT-ND, -CMSH1-150HE DKR-ND, CMSH1-150HETR-ND, CMSH1-150HE TR13, CMSH1-150HEDKR-ND, -1583-CMSH1-150HETR13PBFREECT, -CMSH1-150HE TR13 PBFREE, 1514-CMSH1-150HETR13PBFREECT, -CMSH1-150HEDKR-ND, CMSH1-150HE TR13 LEAD FREE, -CMSH1-150HE TR13-ND, -CMSH1-150HE TR13-DKR-ND, CMSH1-150HEDKR, 1514-CMSH1-150HETR13PBFREETR, -CMSH1-150HE TR13-CT-ND, CMSH1-150HE TR, CMSH1-150HE TR-ND, CMSH1-150HECT-ND, CMSH1-150HETR, 1514-CMSH1-150HETR13PBFREEDKR, -CMSH1-150HECT-ND, CMSH1-150HE CT

Buy Now Datasheet
Schottky 150V 1A Diode and Rectifier - 280-CMSH1-150HE TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 1A Diode and Rectifier
280-CMSH1-150HE TR13 PBFREE
Schottky 150V 1A Diode and Rectifier 280-CMSH1-150HE TR13 PBFREE
DIODE SCHOTTKY 150V 1A SMA Product overview: CMSH1-150HE TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH1-150HE TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 1A SMA Product overview: CMSH1-150HE TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH1-150HE TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1514-CMSH1-150HETR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 1A Surface Mount SMA

Diode Schottky 150V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMSH1-150HETR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 1A Surface Mount SMA

Diode Schottky 150V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMSH1-150HETR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 1A Surface Mount SMA

Diode Schottky 150V 1A Surface Mount SMA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Schottky Diodes Rectifiers Diodes
Product Number 866994-CMSH1-150HE TR13 PBFREE 280-CMSH1-150HE TR13 PBFREE 1514-CMSH1-150HETR13PBFREETR-ND
Product Name Diodes, Rectifiers - Single - CMSH1-150HE TR13 PBFREE Schottky 150V 1A Diode and Rectifier Single Diodes
Package SMA; SMA Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5554 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
45 V, 3 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T030EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
6 suppliers