Central Semiconductor Corp. Diodes, Rectifiers - Single - CMSH1-100M TR13 CMSH1-100M TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029724-CMSH1-100M TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029724-CMSH1-100M TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMSH1-100M TR13 - 1029724-CMSH1-100M TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH1-100M TR13
1029724-CMSH1-100M TR13
Diodes, Rectifiers - Single - CMSH1-100M TR13 1029724-CMSH1-100M TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029724-CMSH1-100M TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029724-CMSH1-100M TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 50pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMSH1-100M TR13
Schottky Diodes & Rectifiers CMSH1-100M TR13
Schottky Diodes & Rectifiers 1.0A 100V SCHOTTY SMA CASE

Schottky Diodes & Rectifiers 1.0A 100V SCHOTTY SMA CASE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1029724-CMSH1-100M TR13 CMSH1-100M TR13
Product Name Diodes, Rectifiers - Single - CMSH1-100M TR13 Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data