Central Semiconductor Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single CMSH1-100M TR13 PBFREE

Description
Win Source Part Number: 1052662-CMSH1-100M TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: CMSH1-100M TR13CT,CMSH1-100M TR13,CMSH1-100MTR13C T,CMSH1-100MTR13-ND, 1514-CMSH1-100MTR13P BFREETR,CMSH1-100M TR13DKR,CMSH1-100MTR 13,CMSH1-100MTR13DKR ,CMSH1-100M TR13-ND,CMSH1-100M TR13CT-ND,CMSH1-100M TR13CT-ND,CMSH1-100M TR13DKR-ND,CMSH1-100 MTR13DKR-ND,1514-CMS H1-100MTR13PBFREEDKR ,1514-CMSH1-100MTR13 PBFREECT Base Product Number: CMSH1
Request a Quote Datasheet
Description
Win Source Part Number: 1052662-CMSH1-100M TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: CMSH1-100M TR13CT,CMSH1-100M TR13,CMSH1-100MTR13C T,CMSH1-100MTR13-ND, 1514-CMSH1-100MTR13P BFREETR,CMSH1-100M TR13DKR,CMSH1-100MTR 13,CMSH1-100MTR13DKR ,CMSH1-100M TR13-ND,CMSH1-100M TR13CT-ND,CMSH1-100M TR13CT-ND,CMSH1-100M TR13DKR-ND,CMSH1-100 MTR13DKR-ND,1514-CMS H1-100MTR13PBFREEDKR ,1514-CMSH1-100MTR13 PBFREECT Base Product Number: CMSH1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1052662-CMSH1-100M TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1052662-CMSH1-100M TR13 PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1052662-CMSH1-100M TR13 PBFREE
Win Source Part Number: 1052662-CMSH1-100M TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: CMSH1-100M TR13CT,CMSH1-100M TR13,CMSH1-100MTR13C T,CMSH1-100MTR13-ND, 1514-CMSH1-100MTR13P BFREETR,CMSH1-100M TR13DKR,CMSH1-100MTR 13,CMSH1-100MTR13DKR ,CMSH1-100M TR13-ND,CMSH1-100M TR13CT-ND,CMSH1-100M TR13CT-ND,CMSH1-100M TR13DKR-ND,CMSH1-100 MTR13DKR-ND,1514-CMS H1-100MTR13PBFREEDKR ,1514-CMSH1-100MTR13 PBFREECT Base Product Number: CMSH1

Win Source Part Number: 1052662-CMSH1-100M TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Capacitance @ Vr, F: 50pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CMSH1-100M TR13CT,CMSH1-100M TR13,CMSH1-100MTR13CT,CMSH1-100MTR13-ND,1514-CMSH1-100MTR13PBFREETR,CMSH1-100M TR13DKR,CMSH1-100MTR13,CMSH1-100MTR13DKR,CMSH1-100M TR13-ND,CMSH1-100M TR13CT-ND,CMSH1-100MTR13CT-ND,CMSH1-100M TR13DKR-ND,CMSH1-100MTR13DKR-ND,1514-CMSH1-100MTR13PBFREEDKR,1514-CMSH1-100MTR13PBFREECT
Base Product Number: CMSH1

Buy Now Datasheet
Single Diodes - 1514-CMSH1-100MTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SMA

Diode Schottky 100V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMSH1-100MTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SMA

Diode Schottky 100V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 1514-CMSH1-100MTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SMA

Diode Schottky 100V 1A Surface Mount SMA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Schottky Diodes Diodes
Product Number 1052662-CMSH1-100M TR13 PBFREE 1514-CMSH1-100MTR13PBFREETR-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Package DO-214AC, SMA
Unlock Full Specs
to access all available technical data