Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052727-CMSH1-100 TR13
Mounting: SMD (SMT)
Forward Voltage: 700 mV
Categories: OEM Parts(C-E)
Case / Package: SMB
Alternative Parts (Cross-Reference): VS-MBRS1100TRPBF; VS-10BQ100PBF; B160B-13-F; SS26-E3/5BT; B140HB-13-F; B150B-13-FCMSH1-100T
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 500 µA
Max Surge Current: 30 A
Average Rectified Current: 1 A
Max Repetitive Reverse Voltage (Vrrm): 100 V
Max Reverse Voltage (DC): 100 V
Peak Reverse Current: 500 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052727-CMSH1-100 TR13 |
| Product Name | OEM Parts - OEM Parts (C - E) - CMSH1-100 TR13 |