Diode Schottky 100V 1A Surface Mount SMA
Diode Schottky 100V 1A Surface Mount SMA
Diode Schottky 100V 1A Surface Mount SMA
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866993-CMSH1-100 TR13 PBFREE
Features: Diode Schottky 100 V 1A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMSH1
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1514-CMSH1-100TR13PB
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | 1514-CMSH1-100TR13PBFREETR-ND | 866993-CMSH1-100 TR13 PBFREE |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CMSH1-100 TR13 PBFREE |
| Tj | -65 to 150 C (-85 to 302 F) |