Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866992-CMSD4448 TR PBFREE
Features: Diode Standard 75 V 250mA (DC) Surface Mount SOT-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMSD4448
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1514-CMSD4448TRPBFRE
DIODE GEN PURP 75V 250MA SOT323
Diode Standard 75V 250mA (DC) Surface Mount SOT-323
Diode Standard 75V 250mA (DC) Surface Mount SOT-323
Diode Standard 75V 250mA (DC) Surface Mount SOT-323
| Win Source Electronics | ODG (Origin Data Global) | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Diodes |
| Product Number | 866992-CMSD4448 TR PBFREE | CMSD4448 TR PBFREE | 1514-CMSD4448TRPBFREETR-ND |
| Product Name | Diodes, Rectifiers - Single - CMSD4448 TR PBFREE | Single Diodes | Single Diodes |
| Diode Type | Diode Standard 75 V 250mA (DC) Surface Mount SOT-323 | ||
| Package | SOT323; SC-70, SOT-323 | ||
| VF | 1 volts |