Central Semiconductor Corp. 75V 0.2A Diode and Rectifier CMSD2838 TR

Description
DIODE SWITCHING 75V 0.2A SOT323 Product overview: CMSD2838 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMSD2838 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SWITCHING 75V 0.2A SOT323 Product overview: CMSD2838 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMSD2838 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 0.2A Diode and Rectifier - 286-CMSD2838 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 0.2A Diode and Rectifier
286-CMSD2838 TR
75V 0.2A Diode and Rectifier 286-CMSD2838 TR
DIODE SWITCHING 75V 0.2A SOT323 Product overview: CMSD2838 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMSD2838 TR can be used for catalog matching and distributor lookup.

DIODE SWITCHING 75V 0.2A SOT323 Product overview: CMSD2838 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMSD2838 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - CMSD2838 TR - 113536-CMSD2838 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMSD2838 TR
113536-CMSD2838 TR
Diodes, Rectifiers - Arrays - CMSD2838 TR 113536-CMSD2838 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 113536-CMSD2838 TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 113536-CMSD2838 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-CMSD2838 TR 113536-CMSD2838 TR
Product Name 75V 0.2A Diode and Rectifier Diodes, Rectifiers - Arrays - CMSD2838 TR
Package Reel - TR SOT323; SOT-323
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data