Central Semiconductor Corp. Diodes, Rectifiers - Arrays - CMSD2004S TR CMSD2004S TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029722-CMSD2004S TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 240V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 225mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029722-CMSD2004S TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 240V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 225mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - CMSD2004S TR - 1029722-CMSD2004S TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMSD2004S TR
1029722-CMSD2004S TR
Diodes, Rectifiers - Arrays - CMSD2004S TR 1029722-CMSD2004S TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029722-CMSD2004S TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 240V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 225mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029722-CMSD2004S TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 240V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 225mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
300V 225MA Diode and Rectifier - 286-CMSD2004S TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 225MA Diode and Rectifier
286-CMSD2004S TR
300V 225MA Diode and Rectifier 286-CMSD2004S TR
DIODE ARRAY GP 300V 225MA SOT323 Product overview: CMSD2004S TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 225MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 225MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMSD2004S TR can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 225MA SOT323 Product overview: CMSD2004S TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 225MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 225MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMSD2004S TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1029722-CMSD2004S TR 286-CMSD2004S TR
Product Name Diodes, Rectifiers - Arrays - CMSD2004S TR 300V 225MA Diode and Rectifier
Diode Type Standard
Life Cycle Stage Active
VF 1 volts
VR 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Zener Diodes - 7513159P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
General purpose double switching diode - BAS31,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
6 suppliers