Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052715-CMR5U-06 TR13 PBFREE
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CMR5U-06 TR13 PBFREECMR5U06 TR13 PBFREE;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
5A 600V SMD RECTIFIER-ULTRA FAST
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Step Recovery Diodes | Diodes |
| Product Number | 1052715-CMR5U-06 TR13 PBFREE | 1514-CMR5U-06TR13PBFREETR-ND |
| Product Name | OEM Parts - OEM Parts (C - E) - CMR5U-06 TR13 PBFREE | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |