Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052714-CMR5U-02 TR13
Mounting: SMD (SMT)
Categories: OEM Parts(C-E)
Case / Package: SMC
Alternative Parts (Cross-Reference): VS-4ECH06-M3/9AT; SMLJ60S6-TP; B530C-13-F; SSC54-E3/57T; SL44-E3/57T; B540C-13-FCMR5U-02TR
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Non-Compliant
Average Rectified Current: 5 A
Max Reverse Voltage (DC): 600 V
Reverse Recovery Time: 22 ns
Rectifiers 5A 200V ULTRA FAST RECOVERY
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers |
| Product Number | 1052714-CMR5U-02 TR13 | CMR5U-02 TR13 |
| Product Name | OEM Parts - OEM Parts (C - E) - CMR5U-02 TR13 | Rectifiers |
| Package | SMC | SMC |