Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052712-CMR3U-02M TR13
Mounting: SMD (SMT)
Forward Voltage: 1 V
Categories: OEM Parts(C-E)
Case / Package: SMC
Alternative Parts (Cross-Reference): ES3G-E3/57T; ES3C-E3/57T; ES3F-E3/57T; STTH3R02S; MURS320T3G; STTH302SCMR3U02M TR13;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Average Rectified Current: 3 A
Max Repetitive Reverse Voltage (Vrrm): 200 V
Max Reverse Voltage (DC): 200 V
Peak Reverse Current: 5 µA
Reverse Recovery Time: 50 ns
Rectifiers Ultra Fast 3.0 Amp 200Vrrm 200Vr 140Vrm
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers |
| Product Number | 1052712-CMR3U-02M TR13 | CMR3U-02M TR13 |
| Product Name | OEM Parts - OEM Parts (C - E) - CMR3U-02M TR13 | Rectifiers |
| RoHS Compliant | RoHS |