Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029712-CMR3U-01M TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Rectifiers Ultra Fast 3.0 Amp 100Vrrm 100Vr 70Vrms
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1029712-CMR3U-01M TR13 | CMR3U-01M TR13 |
| Product Name | Diodes, Rectifiers - Single - CMR3U-01M TR13 | Rectifiers |
| Diode Type | Standard | |
| VF | 1 volts | |
| VR | 100 volts | |
| IR | 0.0050 mA |