Central Semiconductor Corp. Diodes, Rectifiers - Single - CMR3U-01M TR13 PBFREE CMR3U-01M TR13 PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866980-CMR3U-01M TR13 PBFREE Features: Diode Standard 100 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMR3U-01 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1514-CMR3U-01MTR13PB FREETR, CMR3U-01M TR13, CMR3U-01M TR13-ND, CMR3U-01MTR13, CMR3U-01MTR13-ND
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866980-CMR3U-01M TR13 PBFREE Features: Diode Standard 100 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMR3U-01 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1514-CMR3U-01MTR13PB FREETR, CMR3U-01M TR13, CMR3U-01M TR13-ND, CMR3U-01MTR13, CMR3U-01MTR13-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMR3U-01M TR13 PBFREE - 866980-CMR3U-01M TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMR3U-01M TR13 PBFREE
866980-CMR3U-01M TR13 PBFREE
Diodes, Rectifiers - Single - CMR3U-01M TR13 PBFREE 866980-CMR3U-01M TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866980-CMR3U-01M TR13 PBFREE Features: Diode Standard 100 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMR3U-01 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1514-CMR3U-01MTR13PB FREETR, CMR3U-01M TR13, CMR3U-01M TR13-ND, CMR3U-01MTR13, CMR3U-01MTR13-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866980-CMR3U-01M TR13 PBFREE
Features: Diode Standard 100 V 3A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMR3U-01
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1514-CMR3U-01MTR13PBFREETR, CMR3U-01M TR13, CMR3U-01M TR13-ND, CMR3U-01MTR13, CMR3U-01MTR13-ND

Buy Now Datasheet
Single Diodes - 1514-CMR3U-01MTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 3A Surface Mount SMB

Diode Standard 100V 3A Surface Mount SMB

Buy Now Datasheet
100V 3A Diode and Rectifier - 280-CMR3U-01M TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 3A Diode and Rectifier
280-CMR3U-01M TR13 PBFREE
100V 3A Diode and Rectifier 280-CMR3U-01M TR13 PBFREE
DIODE GEN PURP 100V 3A SMB Product overview: CMR3U-01M TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR3U-01M TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 3A SMB Product overview: CMR3U-01M TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR3U-01M TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diodes Diodes Rectifiers
Product Number 866980-CMR3U-01M TR13 PBFREE 1514-CMR3U-01MTR13PBFREETR-ND 280-CMR3U-01M TR13 PBFREE
Product Name Diodes, Rectifiers - Single - CMR3U-01M TR13 PBFREE Single Diodes 100V 3A Diode and Rectifier
Diode Type Diode Standard 100 V 3A Surface Mount SMB
Unlock Full Specs
to access all available technical data