Central Semiconductor Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single CMR3-06 TR13 PBFREE

Description
Win Source Part Number: 1052705-CMR3-06 TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: CMR3-06 TR-ND,-CMR3-06CT-ND, CMR3-06CT,CMR3-06 TR,CMR3-06TR-ND,1514 -CMR3-06TR13PBFREECT ,1514-CMR3-06TR13PBF REETR,-CMR3-06 TR13-CT-ND,-CMR3-06 DKR-ND,-CMR3-06 TR13 PBFREE,1514-CMR3-06T R13PBFREEDKR,-CMR3-0 6CT,CMR3-06 TR13 LEAD FREE,-CMR3-06DKR,CMR 3-06 CT,CMR3-06DKR-ND,CMR 3-06 CT-ND,CMR3-06CT-ND,- CMR3-06DKR-ND,-1583- CMR3-06TR13PBFREEDKR ,-CMR3-06 TR13,-CMR3-06 TR13-ND,CMR3-06 DKR-ND,CMR3-06 DKR,-CMR3-06 TR13-DKR-ND,-CMR3-06 TR13-DKR,-1583-CMR3- 06TR13PBFREECT,-CMR3 -06 CT-ND,CMR3-06DKR,CMR 3-06 TR13,CMR3-06TR Base Product Number: CMR3-06
Request a Quote Datasheet
Description
Win Source Part Number: 1052705-CMR3-06 TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: CMR3-06 TR-ND,-CMR3-06CT-ND, CMR3-06CT,CMR3-06 TR,CMR3-06TR-ND,1514 -CMR3-06TR13PBFREECT ,1514-CMR3-06TR13PBF REETR,-CMR3-06 TR13-CT-ND,-CMR3-06 DKR-ND,-CMR3-06 TR13 PBFREE,1514-CMR3-06T R13PBFREEDKR,-CMR3-0 6CT,CMR3-06 TR13 LEAD FREE,-CMR3-06DKR,CMR 3-06 CT,CMR3-06DKR-ND,CMR 3-06 CT-ND,CMR3-06CT-ND,- CMR3-06DKR-ND,-1583- CMR3-06TR13PBFREEDKR ,-CMR3-06 TR13,-CMR3-06 TR13-ND,CMR3-06 DKR-ND,CMR3-06 DKR,-CMR3-06 TR13-DKR-ND,-CMR3-06 TR13-DKR,-1583-CMR3- 06TR13PBFREECT,-CMR3 -06 CT-ND,CMR3-06DKR,CMR 3-06 TR13,CMR3-06TR Base Product Number: CMR3-06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1052705-CMR3-06 TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1052705-CMR3-06 TR13 PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1052705-CMR3-06 TR13 PBFREE
Win Source Part Number: 1052705-CMR3-06 TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: CMR3-06 TR-ND,-CMR3-06CT-ND, CMR3-06CT,CMR3-06 TR,CMR3-06TR-ND,1514 -CMR3-06TR13PBFREECT ,1514-CMR3-06TR13PBF REETR,-CMR3-06 TR13-CT-ND,-CMR3-06 DKR-ND,-CMR3-06 TR13 PBFREE,1514-CMR3-06T R13PBFREEDKR,-CMR3-0 6CT,CMR3-06 TR13 LEAD FREE,-CMR3-06DKR,CMR 3-06 CT,CMR3-06DKR-ND,CMR 3-06 CT-ND,CMR3-06CT-ND,- CMR3-06DKR-ND,-1583- CMR3-06TR13PBFREEDKR ,-CMR3-06 TR13,-CMR3-06 TR13-ND,CMR3-06 DKR-ND,CMR3-06 DKR,-CMR3-06 TR13-DKR-ND,-CMR3-06 TR13-DKR,-1583-CMR3- 06TR13PBFREECT,-CMR3 -06 CT-ND,CMR3-06DKR,CMR 3-06 TR13,CMR3-06TR Base Product Number: CMR3-06

Win Source Part Number: 1052705-CMR3-06 TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CMR3-06 TR-ND,-CMR3-06CT-ND,CMR3-06CT,CMR3-06 TR,CMR3-06TR-ND,1514-CMR3-06TR13PBFREECT,1514-CMR3-06TR13PBFREETR,-CMR3-06 TR13-CT-ND,-CMR3-06 DKR-ND,-CMR3-06 TR13 PBFREE,1514-CMR3-06TR13PBFREEDKR,-CMR3-06CT,CMR3-06 TR13 LEAD FREE,-CMR3-06DKR,CMR3-06 CT,CMR3-06DKR-ND,CMR3-06 CT-ND,CMR3-06CT-ND,-CMR3-06DKR-ND,-1583-CMR3-06TR13PBFREEDKR,-CMR3-06 TR13,-CMR3-06 TR13-ND,CMR3-06 DKR-ND,CMR3-06 DKR,-CMR3-06 TR13-DKR-ND,-CMR3-06 TR13-DKR,-1583-CMR3-06TR13PBFREECT,-CMR3-06 CT-ND,CMR3-06DKR,CMR3-06 TR13,CMR3-06TR
Base Product Number: CMR3-06

Buy Now Datasheet
600V 3A Diode and Rectifier - 280-CMR3-06 TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-CMR3-06 TR13 PBFREE
600V 3A Diode and Rectifier 280-CMR3-06 TR13 PBFREE
DIODE GEN PURP 600V 3A SMC Product overview: CMR3-06 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR3-06 TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A SMC Product overview: CMR3-06 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR3-06 TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1514-CMR3-06TR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount SMC

Diode Standard 600V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 1514-CMR3-06TR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount SMC

Diode Standard 600V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 1514-CMR3-06TR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount SMC

Diode Standard 600V 3A Surface Mount SMC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Diodes Rectifiers Diodes
Product Number 1052705-CMR3-06 TR13 PBFREE 280-CMR3-06 TR13 PBFREE 1514-CMR3-06TR13PBFREECT-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 600V 3A Diode and Rectifier Single Diodes
Diode Type Standard
VF 1.2 volts
VR 600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data