Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
CENTRAL SEMICONDUCTOR CORP.
CMR3-02 BK -- RECTIFIERS
Central Semiconductor Corp.
Rectifiers
CMR3-02 BK
Description
Rectifiers 3Amp 200Vrrm 200Vr 140Vrms 200A IFSM
Datasheet
Description
Rectifiers 3Amp 200Vrrm 200Vr 140Vrms 200A IFSM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
CMR3-02 BK
Rectifiers
CMR3-02 BK
Rectifiers 3Amp 200Vrrm 200Vr 140Vrms 200A IFSM
Rectifiers 3Amp 200Vrrm 200Vr 140Vrms 200A IFSM
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
CMR3-02 BK
Product Name
Rectifiers
Package
SMC
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YG868C15R
Specs
Package
TO-220F
I
O
30 amps
V
RRM
150 volts
View Details
Micross Components, Inc.
Rectifier Diode
HR1N5419
Specs
I
FSM
80 amps
I
F
4500 mA
t
rr
250 ns
View Details
Rochester Electronics
Diode and Rectifier
2N6240
Specs
Package
Bulk
View Details
RS Components, Ltd.
Schottky Diodes & Rectifiers
2467592P
Specs
Rectifier Configuration / Technology
Fast Recovery Rectifier
Package
DO-214AB (SMC)
RoHS Compliant
RoHS
View Details