Central Semiconductor Corp. 200V 2A Diode and Rectifier CMR2U-02 TR13

Description
DIODE GEN PURP 200V 2A SMB Product overview: CMR2U-02 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR2U-02 TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 2A SMB Product overview: CMR2U-02 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR2U-02 TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 2A Diode and Rectifier - 280-CMR2U-02 TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-CMR2U-02 TR13
200V 2A Diode and Rectifier 280-CMR2U-02 TR13
DIODE GEN PURP 200V 2A SMB Product overview: CMR2U-02 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR2U-02 TR13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 2A SMB Product overview: CMR2U-02 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR2U-02 TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMR2U-02 TR13 - 1029710-CMR2U-02 TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMR2U-02 TR13
1029710-CMR2U-02 TR13
Diodes, Rectifiers - Single - CMR2U-02 TR13 1029710-CMR2U-02 TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029710-CMR2U-02 TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029710-CMR2U-02 TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CMR2U-02 TR13
Rectifiers CMR2U-02 TR13
Rectifiers 2.0 Amp Ultra Fast Rec 200Vrrm 200Vr

Rectifiers 2.0 Amp Ultra Fast Rec 200Vrrm 200Vr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 280-CMR2U-02 TR13 1029710-CMR2U-02 TR13 CMR2U-02 TR13
Product Name 200V 2A Diode and Rectifier Diodes, Rectifiers - Single - CMR2U-02 TR13 Rectifiers
Package Reel - TR SMB
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1 volts
Unlock Full Specs
to access all available technical data