Central Semiconductor Corp. OEM Parts - OEM Parts (C - E) - CMR2-10 TR13 CMR2-10 TR13

Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052701-CMR2-10 TR13 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: SMB Alternative Parts (Cross-Reference): S2G-E3/52T; S2D; S2M-E3/52T; S2G; S2M; S2A-E3/52TCMR2-10-TR 13; CMR2-10TR13; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Average Rectified Current: 2 A Max Reverse Voltage (DC): 1 kV Reverse Recovery Time: 2.5 µs
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052701-CMR2-10 TR13 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: SMB Alternative Parts (Cross-Reference): S2G-E3/52T; S2D; S2M-E3/52T; S2G; S2M; S2A-E3/52TCMR2-10-TR 13; CMR2-10TR13; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Average Rectified Current: 2 A Max Reverse Voltage (DC): 1 kV Reverse Recovery Time: 2.5 µs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CMR2-10 TR13 - 1052701-CMR2-10 TR13 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CMR2-10 TR13
1052701-CMR2-10 TR13
OEM Parts - OEM Parts (C - E) - CMR2-10 TR13 1052701-CMR2-10 TR13
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052701-CMR2-10 TR13 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: SMB Alternative Parts (Cross-Reference): S2G-E3/52T; S2D; S2M-E3/52T; S2G; S2M; S2A-E3/52TCMR2-10-TR 13; CMR2-10TR13; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Average Rectified Current: 2 A Max Reverse Voltage (DC): 1 kV Reverse Recovery Time: 2.5 µs

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052701-CMR2-10 TR13
Mounting: SMD (SMT)
Categories: OEM Parts(C-E)
Case / Package: SMB
Alternative Parts (Cross-Reference): S2G-E3/52T; S2D; S2M-E3/52T; S2G; S2M; S2A-E3/52TCMR2-10-TR13; CMR2-10TR13;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Average Rectified Current: 2 A
Max Reverse Voltage (DC): 1 kV
Reverse Recovery Time: 2.5 µs

Buy Now
Sheung Wan, Hong Kong
Rectifiers
CMR2-10 TR13
Rectifiers CMR2-10 TR13
Rectifiers 2Amp 1000Vrrm 1000Vr 700Vrms 60A Ifsm

Rectifiers 2Amp 1000Vrrm 1000Vr 700Vrms 60A Ifsm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1052701-CMR2-10 TR13 CMR2-10 TR13
Product Name OEM Parts - OEM Parts (C - E) - CMR2-10 TR13 Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1220021 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5802 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details