Central Semiconductor Corp. 1KV 2A Diode and Rectifier CMR2-10 TR13 PBFREE

Description
DIODE GEN PURP 1KV 2A SMB Product overview: CMR2-10 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR2-10 TR13 PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 2A SMB Product overview: CMR2-10 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR2-10 TR13 PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 2A Diode and Rectifier - 280-CMR2-10 TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 2A Diode and Rectifier
280-CMR2-10 TR13 PBFREE
1KV 2A Diode and Rectifier 280-CMR2-10 TR13 PBFREE
DIODE GEN PURP 1KV 2A SMB Product overview: CMR2-10 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR2-10 TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 2A SMB Product overview: CMR2-10 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR2-10 TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMR2-10 TR13 PBFREE - 866976-CMR2-10 TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMR2-10 TR13 PBFREE
866976-CMR2-10 TR13 PBFREE
Diodes, Rectifiers - Single - CMR2-10 TR13 PBFREE 866976-CMR2-10 TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866976-CMR2-10 TR13 PBFREE Features: Diode Standard 2A Surface Mount SMB Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMR2-10 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMR2-10 TR13DKR, CMR2-10TR13CT, CMR2-10TR13-ND, CMR2-10TR13CT-ND, 1514-CMR2-10TR13PBFR EETR, CMR2-10 TR13-ND, CMR2-10 TR13DKR-ND, CMR2-10TR13DKR, 1514-CMR2-10TR13PBFR EEDKR, CMR2-10 TR13CT, CMR2-10 TR13, CMR2-10TR13, 1514-CMR2-10TR13PBFR EECT, CMR2-10 TR13CT-ND, CMR2-10TR13DKR-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866976-CMR2-10 TR13 PBFREE
Features: Diode Standard 2A Surface Mount SMB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMR2-10
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CMR2-10 TR13DKR, CMR2-10TR13CT, CMR2-10TR13-ND, CMR2-10TR13CT-ND, 1514-CMR2-10TR13PBFREETR, CMR2-10 TR13-ND, CMR2-10 TR13DKR-ND, CMR2-10TR13DKR, 1514-CMR2-10TR13PBFREEDKR, CMR2-10 TR13CT, CMR2-10 TR13, CMR2-10TR13, 1514-CMR2-10TR13PBFREECT, CMR2-10 TR13CT-ND, CMR2-10TR13DKR-ND

Buy Now Datasheet
Single Diodes - 1514-CMR2-10TR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 2A Surface Mount SMB

Diode Standard 1000V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMR2-10TR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 2A Surface Mount SMB

Diode Standard 1000V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMR2-10TR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 2A Surface Mount SMB

Diode Standard 1000V 2A Surface Mount SMB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Diodes Diodes
Product Number 280-CMR2-10 TR13 PBFREE 866976-CMR2-10 TR13 PBFREE 1514-CMR2-10TR13PBFREEDKR-ND
Product Name 1KV 2A Diode and Rectifier Diodes, Rectifiers - Single - CMR2-10 TR13 PBFREE Single Diodes
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data