Win Source Part Number: 1052700-CMR2-06 TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CMR2-06TR13CT-ND,CMR
Base Product Number: CMR2-06
DIODE GEN PURP 600V 2A SMB Product overview: CMR2-06 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR2-06 TR13 PBFREE can be used for catalog matching and distributor lookup.
Diode Standard 600V 2A Surface Mount SMB
Diode Standard 600V 2A Surface Mount SMB
Diode Standard 600V 2A Surface Mount SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 1052700-CMR2-06 TR13 PBFREE | 280-CMR2-06 TR13 PBFREE | 1514-CMR2-06TR13PBFREECT-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600V 2A Diode and Rectifier | Single Diodes |
| Diode Type | Standard | ||
| VF | 1.1 volts | ||
| VR | 600 volts | ||
| IR | 0.0050 mA |