Manufacturer: Central Semiconductor Corp
Win Source Part Number: 110839-CMR1U-10M TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Rectifiers 1Amp 1000Vrrm 1000Vr 700Vrms 30A Ifsm
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 110839-CMR1U-10M TR13 | CMR1U-10M TR13 |
| Product Name | Diodes, Rectifiers - Single - CMR1U-10M TR13 | Rectifiers |
| Diode Type | Standard | |
| VF | 1.7 volts | |
| VR | 1000 volts | |
| IR | 0.0050 mA |