Central Semiconductor Corp. Diodes, Rectifiers - Single - CMR1U-06 TR13 PBFREE CMR1U-06 TR13 PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866974-CMR1U-06 TR13 PBFREE Features: Diode Standard 600 V 1A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMR1U-06 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -CMR1U-06 TR13-DKR-ND, -CMR1U-06 TR13, -CMR1U-06 TR13-CT-ND, CMR1U-06 DKR, CMR1U-06 TR, 1514-CMR1U-06TR13PBF REECT, -CMR1U-06 DKR-ND, CMR1U-06 TR13, CMR1U-06 DKR-ND, -1583-CMR1U-06TR13PB FREEDKR, CMR1U-06TR-ND, -1583-CMR1U-06TR13PB FREECT, CMR1U-06CT-ND, CMR1U-06TR, CMR1U-06 CT, -CMR1U-06DKR, CMR1U-06CT, -CMR1U-06 TR13-ND, -CMR1U-06CT-ND, MURS150T3, -CMR1U-06CT, -CMR1U-06 TR13-DKR, 1514-CMR1U-06TR13PBF REETR, 1514-CMR1U-06TR13PBF REEDKR, CMR1U-06DKR, CMR1U-06 TR13 LEAD FREE, CMR1U-06 TR-ND, CMR1U-06DKR-ND, -CMR1U-06DKR-ND, CMR1U-06 CT-ND, -CMR1U-06 CT-ND
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866974-CMR1U-06 TR13 PBFREE Features: Diode Standard 600 V 1A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMR1U-06 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -CMR1U-06 TR13-DKR-ND, -CMR1U-06 TR13, -CMR1U-06 TR13-CT-ND, CMR1U-06 DKR, CMR1U-06 TR, 1514-CMR1U-06TR13PBF REECT, -CMR1U-06 DKR-ND, CMR1U-06 TR13, CMR1U-06 DKR-ND, -1583-CMR1U-06TR13PB FREEDKR, CMR1U-06TR-ND, -1583-CMR1U-06TR13PB FREECT, CMR1U-06CT-ND, CMR1U-06TR, CMR1U-06 CT, -CMR1U-06DKR, CMR1U-06CT, -CMR1U-06 TR13-ND, -CMR1U-06CT-ND, MURS150T3, -CMR1U-06CT, -CMR1U-06 TR13-DKR, 1514-CMR1U-06TR13PBF REETR, 1514-CMR1U-06TR13PBF REEDKR, CMR1U-06DKR, CMR1U-06 TR13 LEAD FREE, CMR1U-06 TR-ND, CMR1U-06DKR-ND, -CMR1U-06DKR-ND, CMR1U-06 CT-ND, -CMR1U-06 CT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMR1U-06 TR13 PBFREE - 866974-CMR1U-06 TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMR1U-06 TR13 PBFREE
866974-CMR1U-06 TR13 PBFREE
Diodes, Rectifiers - Single - CMR1U-06 TR13 PBFREE 866974-CMR1U-06 TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866974-CMR1U-06 TR13 PBFREE Features: Diode Standard 600 V 1A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMR1U-06 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -CMR1U-06 TR13-DKR-ND, -CMR1U-06 TR13, -CMR1U-06 TR13-CT-ND, CMR1U-06 DKR, CMR1U-06 TR, 1514-CMR1U-06TR13PBF REECT, -CMR1U-06 DKR-ND, CMR1U-06 TR13, CMR1U-06 DKR-ND, -1583-CMR1U-06TR13PB FREEDKR, CMR1U-06TR-ND, -1583-CMR1U-06TR13PB FREECT, CMR1U-06CT-ND, CMR1U-06TR, CMR1U-06 CT, -CMR1U-06DKR, CMR1U-06CT, -CMR1U-06 TR13-ND, -CMR1U-06CT-ND, MURS150T3, -CMR1U-06CT, -CMR1U-06 TR13-DKR, 1514-CMR1U-06TR13PBF REETR, 1514-CMR1U-06TR13PBF REEDKR, CMR1U-06DKR, CMR1U-06 TR13 LEAD FREE, CMR1U-06 TR-ND, CMR1U-06DKR-ND, -CMR1U-06DKR-ND, CMR1U-06 CT-ND, -CMR1U-06 CT-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866974-CMR1U-06 TR13 PBFREE
Features: Diode Standard 600 V 1A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMR1U-06
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -CMR1U-06 TR13-DKR-ND, -CMR1U-06 TR13, -CMR1U-06 TR13-CT-ND, CMR1U-06 DKR, CMR1U-06 TR, 1514-CMR1U-06TR13PBFREECT, -CMR1U-06 DKR-ND, CMR1U-06 TR13, CMR1U-06 DKR-ND, -1583-CMR1U-06TR13PBFREEDKR, CMR1U-06TR-ND, -1583-CMR1U-06TR13PBFREECT, CMR1U-06CT-ND, CMR1U-06TR, CMR1U-06 CT, -CMR1U-06DKR, CMR1U-06CT, -CMR1U-06 TR13-ND, -CMR1U-06CT-ND, MURS150T3, -CMR1U-06CT, -CMR1U-06 TR13-DKR, 1514-CMR1U-06TR13PBFREETR, 1514-CMR1U-06TR13PBFREEDKR, CMR1U-06DKR, CMR1U-06 TR13 LEAD FREE, CMR1U-06 TR-ND, CMR1U-06DKR-ND, -CMR1U-06DKR-ND, CMR1U-06 CT-ND, -CMR1U-06 CT-ND

Buy Now Datasheet
Single Diodes - 1514-CMR1U-06TR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMR1U-06TR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMR1U-06TR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 866974-CMR1U-06 TR13 PBFREE 1514-CMR1U-06TR13PBFREEDKR-ND
Product Name Diodes, Rectifiers - Single - CMR1U-06 TR13 PBFREE Single Diodes
Diode Type Diode Standard 600 V 1A Surface Mount SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1331-087-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Voltage Regulator diode (Zener diode) - 1N4978 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 70 mA
IR 2 mA
View Details
PIN Diode Switches - NPS8-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Surface Mount High Voltage Diode - SMF150 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
VF 35 volts
IF 10 mA
View Details