Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
CENTRAL SEMICONDUCTOR CORP.
CMR1U-06 BK -- RECTIFIERS
Central Semiconductor Corp.
Rectifiers
CMR1U-06 BK
Description
Rectifiers 1Amp 600Vrrm 600Vr 420Vrms 30A Ifsm
Datasheet
Description
Rectifiers 1Amp 600Vrrm 600Vr 420Vrms 30A Ifsm
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
CMR1U-06 BK
Rectifiers
CMR1U-06 BK
Rectifiers 1Amp 600Vrrm 600Vr 420Vrms 30A Ifsm
Rectifiers 1Amp 600Vrrm 600Vr 420Vrms 30A Ifsm
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
CMR1U-06 BK
Product Name
Rectifiers
Package
SMB
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
High Current Power Rectifiers
HRSCSFF05
Specs
I
FSM
1800 amps
I
F
130000 mA
t
rr
30 ns
View Details
Infineon Technologies AG
Schottky 30V 1A Diode and Rectifier
BAS3010S02LRHE6327XTSA1
Specs
Package
Tape & Reel (TR)
RoHS Compliant
RoHS
T
j
-55 C (-67 F)
View Details
8
suppliers
Nexperia B.V.
General-purpose dual Schottky diode
BAS70-06W,115
Specs
Applications
Switching
Package
SOT323; SOT323 SOT323
RoHS Compliant
RoHS
View Details
5
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YG865C06R
Specs
Package
TO-220F
I
O
20 amps
V
RRM
60 volts
View Details