Central Semiconductor Corp. Diodes, Rectifiers - Single - CMR1U-04M TR13 CMR1U-04M TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029707-CMR1U-04M TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029707-CMR1U-04M TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMR1U-04M TR13 - 1029707-CMR1U-04M TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMR1U-04M TR13
1029707-CMR1U-04M TR13
Diodes, Rectifiers - Single - CMR1U-04M TR13 1029707-CMR1U-04M TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029707-CMR1U-04M TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029707-CMR1U-04M TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-CMR1U-04M TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-CMR1U-04M TR13
400V 1A Diode and Rectifier 280-CMR1U-04M TR13
DIODE GEN PURP 400V 1A SMA Product overview: CMR1U-04M TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR1U-04M TR13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A SMA Product overview: CMR1U-04M TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR1U-04M TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
CMR1U-04M TR13
Rectifiers CMR1U-04M TR13
Rectifiers 1Amp 400Vrrm 400Vr 280Vrms 30A Ifsm

Rectifiers 1Amp 400Vrrm 400Vr 280Vrms 30A Ifsm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1029707-CMR1U-04M TR13 280-CMR1U-04M TR13 CMR1U-04M TR13
Product Name Diodes, Rectifiers - Single - CMR1U-04M TR13 400V 1A Diode and Rectifier Rectifiers
Diode Type Standard
VF 1.25 volts
VR 400 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1335602 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET010103 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
50V 100MA Diode and Rectifier - 284-BAR63-02W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers