Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029706-CMR1U-04FL TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 400V 1A SMB Product overview: CMR1U-04FL TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR1U-04FL TR13 can be used for catalog matching and distributor lookup.
Rectifiers SMD Ultra Fast Rect Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1029706-CMR1U-04FL TR13 | 280-CMR1U-04FL TR13 | CMR1U-04FL TR13 |
| Product Name | Diodes, Rectifiers - Single - CMR1U-04FL TR13 | 400V 1A Diode and Rectifier | Rectifiers |
| Diode Type | Standard | ||
| VF | 1.3 volts | ||
| VR | 400 volts | ||
| IR | 1.00E-3 mA |