Central Semiconductor Corp. 1000V 1A Diode and Rectifier CMR1F-10M TR13

Description
1000V 1A Switching Rectifier Diode, SMA, 500ns Product overview: CMR1F-10M TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR1F-10M TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1000V 1A Switching Rectifier Diode, SMA, 500ns Product overview: CMR1F-10M TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR1F-10M TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V 1A Diode and Rectifier - 280-CMR1F-10M TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000V 1A Diode and Rectifier
280-CMR1F-10M TR13
1000V 1A Diode and Rectifier 280-CMR1F-10M TR13
1000V 1A Switching Rectifier Diode, SMA, 500ns Product overview: CMR1F-10M TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR1F-10M TR13 can be used for catalog matching and distributor lookup.

1000V 1A Switching Rectifier Diode, SMA, 500ns Product overview: CMR1F-10M TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR1F-10M TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMR1F-10M TR13 - 123787-CMR1F-10M TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMR1F-10M TR13
123787-CMR1F-10M TR13
Diodes, Rectifiers - Single - CMR1F-10M TR13 123787-CMR1F-10M TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 123787-CMR1F-10M TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 123787-CMR1F-10M TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CMR1F-10M TR13
Rectifiers CMR1F-10M TR13
Rectifiers 1Amp 1000Vrrm 1000Vr 700Vrms 30A Ifsm

Rectifiers 1Amp 1000Vrrm 1000Vr 700Vrms 30A Ifsm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 280-CMR1F-10M TR13 123787-CMR1F-10M TR13 CMR1F-10M TR13
Product Name 1000V 1A Diode and Rectifier Diodes, Rectifiers - Single - CMR1F-10M TR13 Rectifiers
Package SMA SMA
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.3 volts
Unlock Full Specs
to access all available technical data