Manufacturer: Central Semiconductor Corp
Win Source Part Number: 100125-CMR1F-04M TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Rectifiers 1Amp 400Vrrm 400Vr 280Vrms 30A Ifsm
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 100125-CMR1F-04M TR13 | CMR1F-04M TR13 |
| Product Name | Diodes, Rectifiers - Single - CMR1F-04M TR13 | Rectifiers |
| Diode Type | Standard | |
| VF | 1.3 volts | |
| VR | 400 volts | |
| IR | 0.0050 mA |