Central Semiconductor Corp. Automotive 400V 1A Diode and Rectifier CMR1-04TR13

Description
Rectifier Diode Si 400V 1A Automotive 2-Pin SMB T/R Product overview: CMR1-04TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR1-04TR13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Si 400V 1A Automotive 2-Pin SMB T/R Product overview: CMR1-04TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR1-04TR13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 400V 1A Diode and Rectifier - 280-CMR1-04TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 400V 1A Diode and Rectifier
280-CMR1-04TR13
Automotive 400V 1A Diode and Rectifier 280-CMR1-04TR13
Rectifier Diode Si 400V 1A Automotive 2-Pin SMB T/R Product overview: CMR1-04TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR1-04TR13 can be used for catalog matching and distributor lookup.

Rectifier Diode Si 400V 1A Automotive 2-Pin SMB T/R Product overview: CMR1-04TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR1-04TR13 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242668-CMR1-04TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242668-CMR1-04TR13
Discrete Semiconductor Products 242668-CMR1-04TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242668-CMR1-04TR13 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMR1-04 Alternative Parts (Cross-Reference): CMR1-04; CMR1-04LeadFree; CMR1-04BK; CMR1-04TR; Introduction Date: September 30, 1997 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242668-CMR1-04TR13
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMR1-04
Alternative Parts (Cross-Reference): CMR1-04; CMR1-04LeadFree; CMR1-04BK; CMR1-04TR;
Introduction Date: September 30, 1997
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-CMR1-04TR13 242668-CMR1-04TR13
Product Name Automotive 400V 1A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data