Central Semiconductor Corp. Dual 6.2V 350mW SOT-23 Zener Diode CMPZDA6V2 TR

Description
Diode Zener Dual Common Anode 6.2V 6% 350mW 3-Pin SOT-23 T/R Product overview: CMPZDA6V2 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 6.2V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 6.2V, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZDA6V2 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Dual Common Anode 6.2V 6% 350mW 3-Pin SOT-23 T/R Product overview: CMPZDA6V2 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 6.2V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 6.2V, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZDA6V2 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 6.2V 350mW SOT-23 Zener Diode - 295-CMPZDA6V2 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 6.2V 350mW SOT-23 Zener Diode
295-CMPZDA6V2 TR
Dual 6.2V 350mW SOT-23 Zener Diode 295-CMPZDA6V2 TR
Diode Zener Dual Common Anode 6.2V 6% 350mW 3-Pin SOT-23 T/R Product overview: CMPZDA6V2 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 6.2V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 6.2V, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZDA6V2 TR can be used for catalog matching and distributor lookup.

Diode Zener Dual Common Anode 6.2V 6% 350mW 3-Pin SOT-23 T/R Product overview: CMPZDA6V2 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 6.2V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 6.2V, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZDA6V2 TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242665-CMPZDA6V2 TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242665-CMPZDA6V2 TR
Discrete Semiconductor Products 242665-CMPZDA6V2 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242665-CMPZDA6V2 TR Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: CMPZDA6V2 Alternative Parts (Cross-Reference): CMPZDA6V2; AZ23C6V2-V; AZ23C6V2-V-G-18; AZ23C6V2; Introduction Date: January 27, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242665-CMPZDA6V2 TR
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: CMPZDA6V2
Alternative Parts (Cross-Reference): CMPZDA6V2; AZ23C6V2-V; AZ23C6V2-V-G-18; AZ23C6V2;
Introduction Date: January 27, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
CMPZDA6V2 TR
Zener Diodes CMPZDA6V2 TR
Zener Diodes 6.2volt DUAL ZENER COMMON ANODE

Zener Diodes 6.2volt DUAL ZENER COMMON ANODE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMPZDA6V2 TR 242665-CMPZDA6V2 TR CMPZDA6V2 TR
Product Name Dual 6.2V 350mW SOT-23 Zener Diode Discrete Semiconductor Products Zener Diodes
Package SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C3V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4486 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1221222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details