Zener Diode Dual Common Anode 5.1V 6% 60Ohm 350mW 3-Pin SOT-23 T/R Product overview: CMPZDA5V1 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 5.1V, 60Ohm, 350mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 5.1V, 60Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZDA5V1 TR can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242662-CMPZDA5V1 TR
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: CMPZDA5V1
Alternative Parts (Cross-Reference): CMPZDA5V1; BZB84-C5V1,235; BZB84-C5V1/DG,215; BZB84-C5V1/DG;
Introduction Date: January 27, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Zener Diodes 5.1volt DUAL ZENER COMMON ANODE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 295-CMPZDA5V1 TR | 242662-CMPZDA5V1 TR | CMPZDA5V1 TR |
| Product Name | Dual 5.1V 60Ohm 350mW Zener Diode | Discrete Semiconductor Products | Zener Diodes |
| Package | SOT-23 |