Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029704-CMPZDA24V TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 16.8V
Voltage - Zener (Nom) (Vz): 24.2V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Zener Diodes Dual Zener Diode 22.8V to 25.6V 7mA
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 1029704-CMPZDA24V TR | CMPZDA24V TR |
| Product Name | Diodes - Zener - Arrays - CMPZDA24V TR | Zener Diodes |
| Diode Type | Zener; 1 Pair Common Anode | |
| Life Cycle Stage | Active | |
| VF | 0.9000 volts |