Central Semiconductor Corp. Diodes - Zener - Arrays - CMPZDA15V TR CMPZDA15V TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029703-CMPZDA15V TR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 14.7V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029703-CMPZDA15V TR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 14.7V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - CMPZDA15V TR - 1029703-CMPZDA15V TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - CMPZDA15V TR
1029703-CMPZDA15V TR
Diodes - Zener - Arrays - CMPZDA15V TR 1029703-CMPZDA15V TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029703-CMPZDA15V TR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 14.7V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029703-CMPZDA15V TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 14.7V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
14.7V SOT23 Zener Diode - 295-CMPZDA15V TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.7V SOT23 Zener Diode
295-CMPZDA15V TR
14.7V SOT23 Zener Diode 295-CMPZDA15V TR
DIODE ZENER ARRAY 14.7V SOT23 Product overview: CMPZDA15V TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.7V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.7V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZDA15V TR can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 14.7V SOT23 Product overview: CMPZDA15V TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.7V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.7V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZDA15V TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMPZDA15V TR
Zener Diodes CMPZDA15V TR
Zener Diodes Dual Zener Diode 13.8V to 15.6V 11mA

Zener Diodes Dual Zener Diode 13.8V to 15.6V 11mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number 1029703-CMPZDA15V TR 295-CMPZDA15V TR CMPZDA15V TR
Product Name Diodes - Zener - Arrays - CMPZDA15V TR 14.7V SOT23 Zener Diode Zener Diodes
Diode Type Zener; 1 Pair Common Anode
Life Cycle Stage Active
VF 0.9000 volts
IR 5.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 8270402P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Transient Voltage Suppressor Diodes
Diode Applications Protector
View Details
Dual voltage regulator diodes - BZB84-B39-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details