Central Semiconductor Corp. OEM Parts - OEM Parts (C - E) - CMPZ5262B TR CMPZ5262B TR

Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052692-CMPZ5262B TR Mounting: SMD (SMT) Tolerance: 5 % Impedance: 125 Ω Zener Voltage: 51 V Categories: OEM Parts(C-E) Case / Package: TO-236-3 Alternative Parts (Cross-Reference): DZ23C51-HE3-08; SZBZX84C39ET1G; SZBZX84C39LT1G; AZ23C43-E3-08; SZBZX84C36LT3G; BZX84C39TA; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 350 mW
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052692-CMPZ5262B TR Mounting: SMD (SMT) Tolerance: 5 % Impedance: 125 Ω Zener Voltage: 51 V Categories: OEM Parts(C-E) Case / Package: TO-236-3 Alternative Parts (Cross-Reference): DZ23C51-HE3-08; SZBZX84C39ET1G; SZBZX84C39LT1G; AZ23C43-E3-08; SZBZX84C36LT3G; BZX84C39TA; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 350 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CMPZ5262B TR - 1052692-CMPZ5262B TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CMPZ5262B TR
1052692-CMPZ5262B TR
OEM Parts - OEM Parts (C - E) - CMPZ5262B TR 1052692-CMPZ5262B TR
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052692-CMPZ5262B TR Mounting: SMD (SMT) Tolerance: 5 % Impedance: 125 Ω Zener Voltage: 51 V Categories: OEM Parts(C-E) Case / Package: TO-236-3 Alternative Parts (Cross-Reference): DZ23C51-HE3-08; SZBZX84C39ET1G; SZBZX84C39LT1G; AZ23C43-E3-08; SZBZX84C36LT3G; BZX84C39TA; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 350 mW

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052692-CMPZ5262B TR
Mounting: SMD (SMT)
Tolerance: 5 %
Impedance: 125 Ω
Zener Voltage: 51 V
Categories: OEM Parts(C-E)
Case / Package: TO-236-3
Alternative Parts (Cross-Reference): DZ23C51-HE3-08; SZBZX84C39ET1G; SZBZX84C39LT1G; AZ23C43-E3-08; SZBZX84C36LT3G; BZX84C39TA;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Power Dissipation: 350 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1052692-CMPZ5262B TR
Product Name OEM Parts - OEM Parts (C - E) - CMPZ5262B TR
Unlock Full Specs
to access all available technical data